Panasonic Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic ERJ-UP8D1400V

Description
RES, AEC-Q200, THICK FILM, 140R, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 140R, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic - 63AC1710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic
63AC1710
Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic 63AC1710
RES, AEC-Q200, THICK FILM, 140R, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 140R, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic - 63AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic
63AC1709
Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic 63AC1709
RES, AEC-Q200, THICK FILM, 140R, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 140R, 1206; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1710
Product Name Res, Aec-Q200, Thick Film, 140R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers