Panasonic Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic ERJ-UP8D13R7V

Description
RES, AEC-Q200, THICK FILM, 13R7, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 13R7, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic - 63AC0487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic
63AC0487
Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic 63AC0487
RES, AEC-Q200, THICK FILM, 13R7, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13R7, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic - 63AC0488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic
63AC0488
Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic 63AC0488
RES, AEC-Q200, THICK FILM, 13R7, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13R7, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0487
Product Name Res, Aec-Q200, Thick Film, 13R7, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details