Panasonic Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic ERJ-UP8D1373V

Description
RES, AEC-Q200, THICK FILM, 137K, 1206; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 137K, 1206; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic - 62AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic
62AC9805
Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic 62AC9805
RES, AEC-Q200, THICK FILM, 137K, 1206; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 137K, 1206; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic - 63AC1707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic
63AC1707
Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic 63AC1707
RES, AEC-Q200, THICK FILM, 137K, 1206; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 137K, 1206; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC9805
Product Name Res, Aec-Q200, Thick Film, 137K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details