Panasonic Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic ERJ-UP8D1372V

Description
RES, AEC-Q200, THICK FILM, 13K7, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 13K7, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic - 62AC9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic
62AC9803
Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic 62AC9803
RES, AEC-Q200, THICK FILM, 13K7, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13K7, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic - 62AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic
62AC9804
Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic 62AC9804
RES, AEC-Q200, THICK FILM, 13K7, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13K7, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC9803
Product Name Res, Aec-Q200, Thick Film, 13K7, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details