Panasonic Chip Resistor - Surface Mount ERJ-UP8D1300V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 13
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1300V
Chip Resistor - Surface Mount ERJ-UP8D1300V
1206 ANTI-SULFUR 0.66W, 0.5%, 13

1206 ANTI-SULFUR 0.66W, 0.5%, 13

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic - 63AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic
63AC0489
Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic 63AC0489
RES, AEC-Q200, THICK FILM, 130R, 1206; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 130R, 1206; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic - 63AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic
63AC1701
Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic 63AC1701
RES, AEC-Q200, THICK FILM, 130R, 1206; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 130R, 1206; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1300V 63AC0489
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 130R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details