Panasonic Chip Resistor - Surface Mount ERJ-UP8D1271V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 1.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1271V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1271V
Chip Resistor - Surface Mount ERJ-UP8D1271V
1206 ANTI-SULFUR 0.66W, 0.5%, 1.

1206 ANTI-SULFUR 0.66W, 0.5%, 1.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic - 63AC0481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic
63AC0481
Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic 63AC0481
RES, AEC-Q200, THICK FILM, 1K27, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K27, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic - 63AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic
63AC1698
Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic 63AC1698
RES, AEC-Q200, THICK FILM, 1K27, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K27, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1271V 63AC0481
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K27, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1270 ohms 1270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details