Panasonic Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic ERJ-UP8D1242V

Description
RES, AEC-Q200, THICK FILM, 12K4, 1206; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 12K4, 1206; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic - 63AC0478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic
63AC0478
Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic 63AC0478
RES, AEC-Q200, THICK FILM, 12K4, 1206; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12K4, 1206; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic - 63AC1697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic
63AC1697
Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic 63AC1697
RES, AEC-Q200, THICK FILM, 12K4, 1206; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12K4, 1206; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0478
Product Name Res, Aec-Q200, Thick Film, 12K4, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details