Panasonic Chip Resistor - Surface Mount ERJ-UP8D1212V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 12
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1212V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1212V
Chip Resistor - Surface Mount ERJ-UP8D1212V
1206 ANTI-SULFUR 0.66W, 0.5%, 12

1206 ANTI-SULFUR 0.66W, 0.5%, 12

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic - 63AC0475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic
63AC0475
Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic 63AC0475
RES, AEC-Q200, THICK FILM, 12K1, 1206; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12K1, 1206; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic - 62AC9794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic
62AC9794
Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic 62AC9794
RES, AEC-Q200, THICK FILM, 12K1, 1206; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12K1, 1206; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1212V 63AC0475
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 12K1, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12100 ohms 12100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details