Panasonic Chip Resistor - Surface Mount ERJ-UP8D1131V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 1.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1131V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1131V
Chip Resistor - Surface Mount ERJ-UP8D1131V
1206 ANTI-SULFUR 0.66W, 0.5%, 1.

1206 ANTI-SULFUR 0.66W, 0.5%, 1.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic - 62AC9782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic
62AC9782
Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic 62AC9782
RES, AEC-Q200, THICK FILM, 1K13, 1206; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K13, 1206; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic - 63AC1682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic
63AC1682
Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic 63AC1682
RES, AEC-Q200, THICK FILM, 1K13, 1206; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K13, 1206; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1131V 62AC9782
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K13, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1130 ohms 1130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details