Panasonic Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic ERJ-UP8D1020V

Description
RES, AEC-Q200, THICK FILM, 102R, 1206; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 102R, 1206; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic - 63AC1664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic
63AC1664
Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic 63AC1664
RES, AEC-Q200, THICK FILM, 102R, 1206; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 102R, 1206; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic - 62AC9771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic
62AC9771
Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic 62AC9771
RES, AEC-Q200, THICK FILM, 102R, 1206; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 102R, 1206; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1664
Product Name Res, Aec-Q200, Thick Film, 102R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details