Panasonic Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J754V

Description
CHIP RES, THICK FILM, 750K, 0.5W, 0805; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 750K, 0.5W, 0805; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic - 68AC3946 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic
68AC3946
Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic 68AC3946
CHIP RES, THICK FILM, 750K, 0.5W, 0805; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.5W, 0805; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic - 68AC3947 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic
68AC3947
Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic 68AC3947
CHIP RES, THICK FILM, 750K, 0.5W, 0805; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.5W, 0805; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3946
Product Name Chip Res, Thick Film, 750K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 750000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1625854-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details