Panasonic Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J681V

Description
CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic - 68AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic
68AC3928
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic 68AC3928
CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic - 68AC3929 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic
68AC3929
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic 68AC3929
CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3928
Product Name Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details