Panasonic Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic ERJ-UP6J4R3V

Description
CHIP RES, THICK FILM, 4R3, 0.5W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4R3, 0.5W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic - 68AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic
68AC3864
Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic 68AC3864
CHIP RES, THICK FILM, 4R3, 0.5W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4R3, 0.5W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic - 68AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic
68AC3865
Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic 68AC3865
CHIP RES, THICK FILM, 4R3, 0.5W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4R3, 0.5W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3864
Product Name Chip Res, Thick Film, 4R3, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details