Panasonic Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J430V

Description
CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic - 68AC3868 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic
68AC3868
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic 68AC3868
CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic - 68AC3869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic
68AC3869
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic 68AC3869
CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3868
Product Name Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details