Panasonic Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic ERJ-UP6J3R3V

Description
CHIP RES, THICK FILM, 3R3, 0.5W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3R3, 0.5W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic - 68AC3815 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic
68AC3815
Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic 68AC3815
CHIP RES, THICK FILM, 3R3, 0.5W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3R3, 0.5W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic - 68AC3814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic
68AC3814
Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic 68AC3814
CHIP RES, THICK FILM, 3R3, 0.5W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3R3, 0.5W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3815
Product Name Chip Res, Thick Film, 3R3, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details