Panasonic Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J394V

Description
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic - 68AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic
68AC3862
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic 68AC3862
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic - 68AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic
68AC3863
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic 68AC3863
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3862
Product Name Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details