Panasonic Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J393V

Description
CHIP RES, THICK FILM, 39K, 0.5W, 0805; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.5W, 0805; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic - 68AC3860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic
68AC3860
Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic 68AC3860
CHIP RES, THICK FILM, 39K, 0.5W, 0805; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.5W, 0805; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic - 68AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic
68AC3861
Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic 68AC3861
CHIP RES, THICK FILM, 39K, 0.5W, 0805; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.5W, 0805; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3860
Product Name Chip Res, Thick Film, 39K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers