Panasonic Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J360V

Description
CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic - 68AC3844 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic
68AC3844
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic 68AC3844
CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic - 68AC3845 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic
68AC3845
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic 68AC3845
CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3844
Product Name Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers