Panasonic Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J333V

Description
CHIP RES, THICK FILM, 33K, 0.5W, 0805; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33K, 0.5W, 0805; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic - 68AC3839 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic
68AC3839
Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic 68AC3839
CHIP RES, THICK FILM, 33K, 0.5W, 0805; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.5W, 0805; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic - 68AC3838 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic
68AC3838
Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic 68AC3838
CHIP RES, THICK FILM, 33K, 0.5W, 0805; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.5W, 0805; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3839
Product Name Chip Res, Thick Film, 33K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers