Panasonic Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J303V

Description
CHIP RES, THICK FILM, 30K, 0.5W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K, 0.5W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic - 68AC3826 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic
68AC3826
Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic 68AC3826
CHIP RES, THICK FILM, 30K, 0.5W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.5W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic - 68AC3827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic
68AC3827
Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic 68AC3827
CHIP RES, THICK FILM, 30K, 0.5W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.5W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3826
Product Name Chip Res, Thick Film, 30K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details