CHIP RES, THICK FILM, 300R, 0.5W, 0805; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
CHIP RES, THICK FILM, 300R, 0.5W, 0805; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC3822 |
| Product Name | Chip Res, Thick Film, 300R, 0.5W, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 300 ohms |