Panasonic Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J300V

Description
CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic - 68AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic
68AC3820
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic 68AC3820
CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic - 68AC3821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic
68AC3821
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic 68AC3821
CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3820
Product Name Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details