Panasonic Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic ERJ-UP6J2R2V

Description
CHIP RES, THICK FILM, 2R2, 0.5W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2R2, 0.5W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic - 68AC3758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic
68AC3758
Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic 68AC3758
CHIP RES, THICK FILM, 2R2, 0.5W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2R2, 0.5W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic - 68AC3759 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic
68AC3759
Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic 68AC3759
CHIP RES, THICK FILM, 2R2, 0.5W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2R2, 0.5W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3758
Product Name Chip Res, Thick Film, 2R2, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details