Panasonic Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J271V

Description
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic - 68AC3802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic
68AC3802
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic 68AC3802
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic - 68AC3803 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic
68AC3803
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic 68AC3803
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3802
Product Name Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details