Panasonic Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic ERJ-UP6J245V

Description
CHIP RES, THICK FILM, 2M4, 0.5W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2M4, 0.5W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic - 68AC3798 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic
68AC3798
Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic 68AC3798
CHIP RES, THICK FILM, 2M4, 0.5W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 2M4, 0.5W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic - 68AC3799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic
68AC3799
Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic 68AC3799
CHIP RES, THICK FILM, 2M4, 0.5W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 2M4, 0.5W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3798
Product Name Chip Res, Thick Film, 2M4, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.40E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details