Panasonic Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic ERJ-UP6J1R1V

Description
CHIP RES, THICK FILM, 1R1, 0.5W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1R1, 0.5W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic - 68AC3661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic
68AC3661
Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic 68AC3661
CHIP RES, THICK FILM, 1R1, 0.5W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1R1, 0.5W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic - 68AC3660 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic
68AC3660
Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic 68AC3660
CHIP RES, THICK FILM, 1R1, 0.5W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1R1, 0.5W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3661
Product Name Chip Res, Thick Film, 1R1, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details