Panasonic Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J184V

Description
CHIP RES, THICK FILM, 180K, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180K, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic - 68AC3753 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic
68AC3753
Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic 68AC3753
CHIP RES, THICK FILM, 180K, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic - 68AC3752 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic
68AC3752
Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic 68AC3752
CHIP RES, THICK FILM, 180K, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3753
Product Name Chip Res, Thick Film, 180K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158446P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details