Panasonic Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic ERJ-UP6J182V

Description
CHIP RES, THICK FILM, 1K8, 0.5W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K8, 0.5W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic - 68AC3748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic
68AC3748
Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic 68AC3748
CHIP RES, THICK FILM, 1K8, 0.5W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.5W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic - 68AC3749 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic
68AC3749
Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic 68AC3749
CHIP RES, THICK FILM, 1K8, 0.5W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.5W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3748
Product Name Chip Res, Thick Film, 1K8, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details