Panasonic Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J181V

Description
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic - 68AC3746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic
68AC3746
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic 68AC3746
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic - 68AC3747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic
68AC3747
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic 68AC3747
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3746
Product Name Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers