Panasonic Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic ERJ-UP6J165V

Description
CHIP RES, THICK FILM, 1M6, 0.5W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M6, 0.5W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic - 68AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic
68AC3743
Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic 68AC3743
CHIP RES, THICK FILM, 1M6, 0.5W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M6, 0.5W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic - 68AC3742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic
68AC3742
Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic 68AC3742
CHIP RES, THICK FILM, 1M6, 0.5W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M6, 0.5W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3743
Product Name Chip Res, Thick Film, 1M6, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.60E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers