Panasonic Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic ERJ-UP6J155V

Description
CHIP RES, THICK FILM, 1M5, 0.5W, 0805; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M5, 0.5W, 0805; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic - 68AC3730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic
68AC3730
Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic 68AC3730
CHIP RES, THICK FILM, 1M5, 0.5W, 0805; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M5, 0.5W, 0805; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic - 68AC3731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic
68AC3731
Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic 68AC3731
CHIP RES, THICK FILM, 1M5, 0.5W, 0805; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M5, 0.5W, 0805; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3730
Product Name Chip Res, Thick Film, 1M5, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details