Panasonic Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J120V

Description
CHIP RES, THICK FILM, 12R, 0.5W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.5W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic - 68AC3696 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic
68AC3696
Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic 68AC3696
CHIP RES, THICK FILM, 12R, 0.5W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.5W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic - 68AC3697 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic
68AC3697
Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic 68AC3697
CHIP RES, THICK FILM, 12R, 0.5W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.5W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3696
Product Name Chip Res, Thick Film, 12R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details