Panasonic Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J114V

Description
CHIP RES, THICK FILM, 110K, 0.5W, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 110K, 0.5W, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic - 68AC3692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic
68AC3692
Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic 68AC3692
CHIP RES, THICK FILM, 110K, 0.5W, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110K, 0.5W, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic - 68AC3693 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic
68AC3693
Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic 68AC3693
CHIP RES, THICK FILM, 110K, 0.5W, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110K, 0.5W, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3692
Product Name Chip Res, Thick Film, 110K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details