Panasonic Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F9103V

Description
CHIP RES, THICK FILM, 910K, 0.5W, 0805; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 910K, 0.5W, 0805; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic - 68AC3656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic
68AC3656
Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic 68AC3656
CHIP RES, THICK FILM, 910K, 0.5W, 0805; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.5W, 0805; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic - 68AC3657 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic
68AC3657
Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic 68AC3657
CHIP RES, THICK FILM, 910K, 0.5W, 0805; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.5W, 0805; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3656
Product Name Chip Res, Thick Film, 910K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details