Panasonic Chip Resistor - Surface Mount ERJ-UP6F7501V

Description
RES 7.5K OHM 1% 1/2W 0805
Datasheet
Description
RES 7.5K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F7501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F7501V
Chip Resistor - Surface Mount ERJ-UP6F7501V
RES 7.5K OHM 1% 1/2W 0805

RES 7.5K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic - 68AC3633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic
68AC3633
Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic 68AC3633
CHIP RES, THICK FILM, 7K5, 0.5W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.5W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic - 68AC3632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic
68AC3632
Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic 68AC3632
CHIP RES, THICK FILM, 7K5, 0.5W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.5W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F7501V 68AC3633
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 7K5, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details