Panasonic Chip Resistor - Surface Mount ERJ-UP6F6800V

Description
RES 680 OHM 1% 1/2W 0805
Datasheet
Description
RES 680 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F6800V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F6800V
Chip Resistor - Surface Mount ERJ-UP6F6800V
RES 680 OHM 1% 1/2W 0805

RES 680 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic - 68AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic
68AC3621
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic 68AC3621
CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic - 68AC3620 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic
68AC3620
Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic 68AC3620
CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.5W, 0805; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F6800V 68AC3621
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 680R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details