Panasonic Chip Resistor - Surface Mount ERJ-UP6F5101V

Description
RES 5.1K OHM 1% 1/2W 0805
Datasheet
Description
RES 5.1K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F5101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F5101V
Chip Resistor - Surface Mount ERJ-UP6F5101V
RES 5.1K OHM 1% 1/2W 0805

RES 5.1K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic - 68AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic
68AC3592
Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic 68AC3592
CHIP RES, THICK FILM, 5K1, 0.5W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.5W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic - 68AC3593 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic
68AC3593
Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic 68AC3593
CHIP RES, THICK FILM, 5K1, 0.5W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.5W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F5101V 68AC3592
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K1, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details