Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP6F4700V

Description
RES 470 OHM 1% 1/2W 0805
Datasheet
Description
RES 470 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP6F4700V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP6F4700V
Resistors - Chip Resistor - Surface Mount ERJ-UP6F4700V
RES 470 OHM 1% 1/2W 0805

RES 470 OHM 1% 1/2W 0805

Supplier's Site
Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic - 68AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic
68AC3581
Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic 68AC3581
CHIP RES, THICK FILM, 470R, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic - 68AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic
68AC3580
Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic 68AC3580
CHIP RES, THICK FILM, 470R, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP6F4700V 68AC3581
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 470R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details