Panasonic Chip Resistor - Surface Mount ERJ-UP6F43R0V

Description
RES 43 OHM 1% 1/2W 0805
Datasheet
Description
RES 43 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F43R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F43R0V
Chip Resistor - Surface Mount ERJ-UP6F43R0V
RES 43 OHM 1% 1/2W 0805

RES 43 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic - 68AC3569 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic
68AC3569
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic 68AC3569
CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic - 68AC3568 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic
68AC3568
Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic 68AC3568
CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.5W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F43R0V 68AC3569
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 43R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers