Panasonic Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F4302V

Description
CHIP RES, THICK FILM, 43K, 0.5W, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K, 0.5W, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic - 68AC3575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic
68AC3575
Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic 68AC3575
CHIP RES, THICK FILM, 43K, 0.5W, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.5W, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic - 68AC3574 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic
68AC3574
Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic 68AC3574
CHIP RES, THICK FILM, 43K, 0.5W, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.5W, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3575
Product Name Chip Res, Thick Film, 43K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers