Panasonic Chip Resistor - Surface Mount ERJ-UP6F4300V

Description
RES 430 OHM 1% 1/2W 0805
Datasheet
Description
RES 430 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F4300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F4300V
Chip Resistor - Surface Mount ERJ-UP6F4300V
RES 430 OHM 1% 1/2W 0805

RES 430 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic - 68AC3570 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic
68AC3570
Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic 68AC3570
CHIP RES, THICK FILM, 430R, 0.5W, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.5W, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic - 68AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic
68AC3571
Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic 68AC3571
CHIP RES, THICK FILM, 430R, 0.5W, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.5W, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F4300V 68AC3570
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 430R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details