Panasonic Chip Resistor - Surface Mount ERJ-UP6F36R0V

Description
RES 36 OHM 1% 1/2W 0805
Datasheet
Description
RES 36 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F36R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F36R0V
Chip Resistor - Surface Mount ERJ-UP6F36R0V
RES 36 OHM 1% 1/2W 0805

RES 36 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic - 68AC3548 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic
68AC3548
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic 68AC3548
CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic - 68AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic
68AC3549
Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic 68AC3549
CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.5W, 0805; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F36R0V 68AC3548
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 36R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers