Panasonic Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F3603V

Description
CHIP RES, THICK FILM, 360K, 0.5W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360K, 0.5W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic - 68AC3557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic
68AC3557
Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic 68AC3557
CHIP RES, THICK FILM, 360K, 0.5W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.5W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic - 68AC3556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic
68AC3556
Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic 68AC3556
CHIP RES, THICK FILM, 360K, 0.5W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.5W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3557
Product Name Chip Res, Thick Film, 360K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers