Panasonic Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F3602V

Description
CHIP RES, THICK FILM, 36K, 0.5W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36K, 0.5W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic - 68AC3554 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic
68AC3554
Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic 68AC3554
CHIP RES, THICK FILM, 36K, 0.5W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.5W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic - 68AC3555 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic
68AC3555
Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic 68AC3555
CHIP RES, THICK FILM, 36K, 0.5W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.5W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3554
Product Name Chip Res, Thick Film, 36K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details