Panasonic Chip Resistor - Surface Mount ERJ-UP6F3601V

Description
RES 3.6K OHM 1% 1/2W 0805
Datasheet
Description
RES 3.6K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F3601V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F3601V
Chip Resistor - Surface Mount ERJ-UP6F3601V
RES 3.6K OHM 1% 1/2W 0805

RES 3.6K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic - 68AC3553 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic
68AC3553
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic 68AC3553
CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic - 68AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic
68AC3552
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic 68AC3552
CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F3601V 68AC3553
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details