Panasonic Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic ERJ-UP6F33R0V

Description
CHIP RES, THICK FILM, 33R, 0.5W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33R, 0.5W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic - 68AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic
68AC3539
Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic 68AC3539
CHIP RES, THICK FILM, 33R, 0.5W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R, 0.5W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic - 68AC3538 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic
68AC3538
Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic 68AC3538
CHIP RES, THICK FILM, 33R, 0.5W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R, 0.5W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3539
Product Name Chip Res, Thick Film, 33R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details