Panasonic Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F3303V

Description
CHIP RES, THICK FILM, 330K, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic - 68AC3547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic
68AC3547
Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic 68AC3547
CHIP RES, THICK FILM, 330K, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic - 68AC3546 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic
68AC3546
Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic 68AC3546
CHIP RES, THICK FILM, 330K, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3547
Product Name Chip Res, Thick Film, 330K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details