Panasonic Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic ERJ-UP6F3301V

Description
CHIP RES, THICK FILM, 3K3, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K3, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic - 68AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic
68AC3543
Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic 68AC3543
CHIP RES, THICK FILM, 3K3, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K3, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic - 68AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic
68AC3542
Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic 68AC3542
CHIP RES, THICK FILM, 3K3, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K3, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP6F3301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F3301V
Chip Resistor - Surface Mount ERJ-UP6F3301V
RES 3.3K OHM 1% 1/2W 0805

RES 3.3K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC3543 ERJ-UP6F3301V
Product Name Chip Res, Thick Film, 3K3, 0.5W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers