Panasonic Chip Resistor - Surface Mount ERJ-UP6F3001V

Description
RES 3K OHM 1% 1/2W 0805
Datasheet
Description
RES 3K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F3001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F3001V
Chip Resistor - Surface Mount ERJ-UP6F3001V
RES 3K OHM 1% 1/2W 0805

RES 3K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic - 68AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic
68AC3533
Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic 68AC3533
CHIP RES, THICK FILM, 3K, 0.5W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K, 0.5W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic - 68AC3532 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic
68AC3532
Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic 68AC3532
CHIP RES, THICK FILM, 3K, 0.5W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K, 0.5W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F3001V 68AC3533
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details