Panasonic Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic ERJ-UP6F2401V

Description
CHIP RES, THICK FILM, 2K4, 0.5W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K4, 0.5W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic - 68AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic
68AC3513
Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic 68AC3513
CHIP RES, THICK FILM, 2K4, 0.5W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K4, 0.5W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic - 68AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic
68AC3512
Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic 68AC3512
CHIP RES, THICK FILM, 2K4, 0.5W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K4, 0.5W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3513
Product Name Chip Res, Thick Film, 2K4, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details